Vishay Precision Group Through Hole Resistors - PR02000201008JR500 PR02000201008JR500

Description
Manufacturer: Vishay Win Source Part Number: 890151-PR02000201008 JR500 Series: PR02 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 5083NW1R000J12AFXBC, Q7980164, BC1.0W-2CT, PPC1.0W-2CT, 5083NW1R000J12AFX, PPC1.0W-2CT-NDR, BC1.0W-2TR, BC1.0W-2CTINACTIVE, BC1.0W-2TR-ND, BC1.0W-2CT-ND, 230619823108, 2306 198 23108, BC1.0W-2TRINACTIVE, PPC1.0W-2TR, PPC1.0W-2TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890151-PR02000201008 JR500 Series: PR02 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 5083NW1R000J12AFXBC, Q7980164, BC1.0W-2CT, PPC1.0W-2CT, 5083NW1R000J12AFX, PPC1.0W-2CT-NDR, BC1.0W-2TR, BC1.0W-2CTINACTIVE, BC1.0W-2TR-ND, BC1.0W-2CT-ND, 230619823108, 2306 198 23108, BC1.0W-2TRINACTIVE, PPC1.0W-2TR, PPC1.0W-2TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - PR02000201008JR500
890151-PR02000201008JR500
Through Hole Resistors - PR02000201008JR500 890151-PR02000201008JR500
Manufacturer: Vishay Win Source Part Number: 890151-PR02000201008 JR500 Series: PR02 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 5083NW1R000J12AFXBC, Q7980164, BC1.0W-2CT, PPC1.0W-2CT, 5083NW1R000J12AFX, PPC1.0W-2CT-NDR, BC1.0W-2TR, BC1.0W-2CTINACTIVE, BC1.0W-2TR-ND, BC1.0W-2CT-ND, 230619823108, 2306 198 23108, BC1.0W-2TRINACTIVE, PPC1.0W-2TR, PPC1.0W-2TR-NDR

Manufacturer: Vishay
Win Source Part Number: 890151-PR02000201008JR500
Series: PR02
Operating Temperature Range: -55°C ~ 155°C
Features: 1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 5083NW1R000J12AFXBC, Q7980164, BC1.0W-2CT, PPC1.0W-2CT, 5083NW1R000J12AFX, PPC1.0W-2CT-NDR, BC1.0W-2TR, BC1.0W-2CTINACTIVE, BC1.0W-2TR-ND, BC1.0W-2CT-ND, 230619823108, 2306 198 23108, BC1.0W-2TRINACTIVE, PPC1.0W-2TR, PPC1.0W-2TR-NDR

Buy Now Datasheet
Automotive 1 Ohm 2W 500V Resistor - 53-PR02000201008JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1 Ohm 2W 500V Resistor
53-PR02000201008JR500
Automotive 1 Ohm 2W 500V Resistor 53-PR02000201008JR500
1 Ohm 5% 2W Metal Film Resistor, 500V, AEC-Q200, Through-Hole Product overview: PR02000201008JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201008JR50 0 can be used for catalog matching and distributor lookup.

1 Ohm 5% 2W Metal Film Resistor, 500V, AEC-Q200, Through-Hole Product overview: PR02000201008JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201008JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR02000201008JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201008JR500CT-ND
Through Hole Resistors 56-PR02000201008JR500CT-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201008JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201008JR500TR-ND
Through Hole Resistors 56-PR02000201008JR500TR-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121821 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121821
Resistor;Metal Film;Res 1 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121821
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 1 Ohm, 2 W, 5%; Resistance Vishay - 90C0880 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2 W, 5%; Resistance Vishay
90C0880
Metal Film Resistor, 1 Ohm, 2 W, 5%; Resistance Vishay 90C0880
METAL FILM RESISTOR, 1 OHM, 2 W, 5%; Resistance:1ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1 OHM, 2 W, 5%; Resistance:1ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 890151-PR02000201008JR500 53-PR02000201008JR500 56-PR02000201008JR500CT-ND 70121821 90C0880
Product Name Through Hole Resistors - PR02000201008JR500 Automotive 1 Ohm 2W 500V Resistor Through Hole Resistors Resistor;Metal Film;Res 1 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 1 Ohm, 2 W, 5%; Resistance Vishay
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 200 C (-67 to 392 F) 220 C (428 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers