Vishay Precision Group Through-Hole 1 Ohm 2W 500V Resistor PR02000201008JA100

Description
Metal Film Resistor, 1 Ohm, 5%, 2W, 500V, Through Hole Product overview: PR02000201008JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201008JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 1 Ohm, 5%, 2W, 500V, Through Hole Product overview: PR02000201008JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201008JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1 Ohm 2W 500V Resistor - 53-PR02000201008JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 Ohm 2W 500V Resistor
53-PR02000201008JA100
Through-Hole 1 Ohm 2W 500V Resistor 53-PR02000201008JA100
Metal Film Resistor, 1 Ohm, 5%, 2W, 500V, Through Hole Product overview: PR02000201008JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201008JA10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 1 Ohm, 5%, 2W, 500V, Through Hole Product overview: PR02000201008JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201008JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1214657-PR02000201008JA100
Resistors - Through Hole Resistors 1214657-PR02000201008JA100
Win Source Part Number: 1214657-PR0200020100 8JA100 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) Alternative Parts (Cross-Reference): PR02000201008JA100.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4758CT,BC4758TB

Win Source Part Number: 1214657-PR02000201008JA100
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
Alternative Parts (Cross-Reference): PR02000201008JA100.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4758CT,BC4758TB

Buy Now Datasheet
Through Hole Resistors - 6835616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835616
Through Hole Resistors 6835616
Vishay PR02000201008JA100 Resistor

Vishay PR02000201008JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4758CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4758CT-ND
Through Hole Resistors BC4758CT-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4758TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4758TB-ND
Through Hole Resistors BC4758TB-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, Metal Film, Aec-Q200, 1R, 5%, Axl; Resistance Vishay - 65AC3557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, Aec-Q200, 1R, 5%, Axl; Resistance Vishay
65AC3557
Res, Metal Film, Aec-Q200, 1R, 5%, Axl; Resistance Vishay 65AC3557
RES, METAL FILM, AEC-Q200, 1R, 5%, AXL; Resistance:1ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, AEC-Q200, 1R, 5%, AXL; Resistance:1ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201008JA100 1214657-PR02000201008JA100 6835616 BC4758CT-ND 65AC3557
Product Name Through-Hole 1 Ohm 2W 500V Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Metal Film, Aec-Q200, 1R, 5%, Axl; Resistance Vishay
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm MetalFilm
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details