RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000201004JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201004JA10
Vishay PR02000201004JA100 Resistor
1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000201004JA100 | 6835849 | BC4757CT-ND |
| Product Name | Through-Hole 2 W 1000000 ohm Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm |
| Tolerance | 10 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts | ||
| Standards and Certifications | RoHS | RoHS | AEC-Q200 |