Vishay Precision Group Automotive 2W Resistor PR02000201004FA100

Description
Res Metal Film 1M Ohm 1% 2W ±250ppm/°C Conformal Coated AXL Automotive AEC-Q200 Ammo Product overview: PR02000201004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201004FA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 1% 2W ±250ppm/°C Conformal Coated AXL Automotive AEC-Q200 Ammo Product overview: PR02000201004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201004FA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2W Resistor - 53-PR02000201004FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2W Resistor
53-PR02000201004FA100
Automotive 2W Resistor 53-PR02000201004FA100
Res Metal Film 1M Ohm 1% 2W ±250ppm/°C Conformal Coated AXL Automotive AEC-Q200 Ammo Product overview: PR02000201004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201004FA10 0 can be used for catalog matching and distributor lookup.

Res Metal Film 1M Ohm 1% 2W ±250ppm/°C Conformal Coated AXL Automotive AEC-Q200 Ammo Product overview: PR02000201004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201004FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR02000201004FA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201004FA100TB-ND
Through Hole Resistors 56-PR02000201004FA100TB-ND
RES 1M OHM 1% 2W AXIAL

RES 1M OHM 1% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201004FA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201004FA100CT-ND
Through Hole Resistors 56-PR02000201004FA100CT-ND
RES 1M OHM 1% 2W AXIAL

RES 1M OHM 1% 2W AXIAL

Buy Now Datasheet
Res, 1Mohm, 1%, 2W, Axial Rohs Compliant Vishay - 33AK3554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Mohm, 1%, 2W, Axial Rohs Compliant Vishay
33AK3554
Res, 1Mohm, 1%, 2W, Axial Rohs Compliant Vishay 33AK3554
RES, 1MOHM, 1%, 2W, AXIAL ROHS COMPLIANT: YES

RES, 1MOHM, 1%, 2W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR02000201004FA100 56-PR02000201004FA100TB-ND 33AK3554
Product Name Automotive 2W Resistor Through Hole Resistors Res, 1Mohm, 1%, 2W, Axial Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details