Vishay Precision Group Through-Hole 2W 500V Resistor PR02000201003JA100

Description
100kR 5% 2W Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201003JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR 5% 2W Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201003JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 500V Resistor - 53-PR02000201003JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000201003JA100
Through-Hole 2W 500V Resistor 53-PR02000201003JA100
100kR 5% 2W Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201003JA10 0 can be used for catalog matching and distributor lookup.

100kR 5% 2W Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201003JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835809
Through Hole Resistors 6835809
Vishay PR02000201003JA100 Resistor

Vishay PR02000201003JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835809P
Through Hole Resistors 6835809P
Vishay PR02000201003JA100 Resistor

Vishay PR02000201003JA100 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1087020-PR02000201003JA100
Resistors - Through Hole Resistors 1087020-PR02000201003JA100
Win Source Part Number: 1087020-PR0200020100 3JA100 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) Alternative Parts (Cross-Reference): 1625890-2; PR01000101003JA100; PR01000101003JA500; RSF2JT100K; PR03000201003JAC00; RSF1JT100K; RSMF3JT100K; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4756TB,BC4756CT

Win Source Part Number: 1087020-PR02000201003JA100
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
Alternative Parts (Cross-Reference): 1625890-2; PR01000101003JA100; PR01000101003JA500; RSF2JT100K; PR03000201003JAC00; RSF1JT100K; RSMF3JT100K;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4756TB,BC4756CT

Buy Now Datasheet
Through Hole Resistors - BC4756TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4756TB-ND
Through Hole Resistors BC4756TB-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4756CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4756CT-ND
Through Hole Resistors BC4756CT-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, Metal Film, Aec-Q200, 100K, 5%, Axl; Resistance Vishay - 65AC3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, Aec-Q200, 100K, 5%, Axl; Resistance Vishay
65AC3556
Res, Metal Film, Aec-Q200, 100K, 5%, Axl; Resistance Vishay 65AC3556
RES, METAL FILM, AEC-Q200, 100K, 5%, AXL; Resistance:100kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, AEC-Q200, 100K, 5%, AXL; Resistance:100kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201003JA100 6835809 6835809P 1087020-PR02000201003JA100 BC4756TB-ND 65AC3556
Product Name Through-Hole 2W 500V Resistor Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Res, Metal Film, Aec-Q200, 100K, 5%, Axl; Resistance Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm MetalFilm
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details