Vishay Intertechnology, Inc. PTC Thermistors PPTC1210E3010V30

Description
PTC POLYMER SMD 1210 100MA 30V E
Request a Quote Datasheet
Description
PTC POLYMER SMD 1210 100MA 30V E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 56-PPTC1210E3010V30DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC POLYMER SMD 1210 100MA 30V E

PTC POLYMER SMD 1210 100MA 30V E

Buy Now Datasheet
PTC Thermistors - 56-PPTC1210E3010V30TR-ND - DigiKey
Thief River Falls, MN, United States
PTC POLYMER SMD 1210 100MA 30V E

PTC POLYMER SMD 1210 100MA 30V E

Buy Now Datasheet
PTC Thermistors - 56-PPTC1210E3010V30CT-ND - DigiKey
Thief River Falls, MN, United States
PTC POLYMER SMD 1210 100MA 30V E

PTC POLYMER SMD 1210 100MA 30V E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 56-PPTC1210E3010V30DKR-ND
Product Name PTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details