Vishay Intertechnology, Inc. Angle, Linear Position Measuring PP36SR472A350B

Description
Sensor
Request a Quote Datasheet
Description
Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 716-PP36SR472A350B-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-PP36SR472A350B-ND
Angle, Linear Position Measuring 716-PP36SR472A350B-ND
Sensor

Sensor

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 960074-PP36SR472A350B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
960074-PP36SR472A350B
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 960074-PP36SR472A350B
Win Source Part Number: 960074-PP36SR472A350 B Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: * Package: Box Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Vishay Sfernice Other Names: 716-PP36SR472A350B

Win Source Part Number: 960074-PP36SR472A350B
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: *
Package: Box
Standard Package: 1
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Vishay Sfernice
Other Names: 716-PP36SR472A350B

Buy Now
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
PP36SR472A350B
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring PP36SR472A350B
MCB TRANSDUCERS

MCB TRANSDUCERS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 716-PP36SR472A350B-ND 960074-PP36SR472A350B PP36SR472A350B
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details