Vishay Precision Group Chip Resistor - Surface Mount PNM1206E5002BST5

Description
50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet
Description
50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PNM1206-50KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM1206-50KBCT-ND
Chip Resistor - Surface Mount PNM1206-50KBCT-ND
50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM1206-50KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM1206-50KBTR-ND
Chip Resistor - Surface Mount PNM1206-50KBTR-ND
50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM1206-50KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM1206-50KBDKR-ND
Chip Resistor - Surface Mount PNM1206-50KBDKR-ND
50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

50 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Thin Film Category: Resistors- Chip Resistor - Surface Mount Series: PNM Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 1206 (3216 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 1206 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.033" (0.84mm) Number of Terminations: 2 Number of Terminations: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic

Manufacturer: Vishay Dale Thin Film
Category: Resistors- Chip Resistor - Surface Mount
Series: PNM
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 1206 (3216 Metric)
Operating Temperature: -55°C ~ 155°C
Supplier Device Package: 1206
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.033" (0.84mm)
Number of Terminations: 2
Number of Terminations: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic

Buy Now Datasheet
SMD 0.4W Resistor - 52-PNM1206E5002BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4W Resistor
52-PNM1206E5002BST5
SMD 0.4W Resistor 52-PNM1206E5002BST5
RES SMD 50K OHM 0.1% 0.4W 1206 Product overview: PNM1206E5002BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM1206E5002BST5 can be used for catalog matching and distributor lookup.

RES SMD 50K OHM 0.1% 0.4W 1206 Product overview: PNM1206E5002BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM1206E5002BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PNM1206E5002BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PNM1206E5002BST5
Chip Resistor - Surface Mount PNM1206E5002BST5
RES SMD 50K OHM 0.1% 0.4W 1206

RES SMD 50K OHM 0.1% 0.4W 1206

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay - 27T2953 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay
27T2953
Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay 27T2953
Surface Mount Chip Resistor, Thin Film, PNM Series, 50 kohm, 400 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, PNM Series, 50 kohm, 400 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number PNM1206-50KBCT-ND 52-PNM1206E5002BST5 PNM1206E5002BST5 27T2953
Product Name Chip Resistor - Surface Mount Resistors- Chip Resistor - Surface Mount SMD 0.4W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details