Vishay Intertechnology, Inc. Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm PNM1206E5002BST1

Description
Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm - PNM1206E5002BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm
PNM1206E5002BST1
Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm PNM1206E5002BST1
Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm

Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 764-PNM1206E5002BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM1206E5002BST1CT-ND
Chip Resistor - Surface Mount 764-PNM1206E5002BST1CT-ND
PNM1206 25PPM 50K 0.1% S T1 E1

PNM1206 25PPM 50K 0.1% S T1 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PNM1206E5002BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM1206E5002BST1DKR-ND
Chip Resistor - Surface Mount 764-PNM1206E5002BST1DKR-ND
PNM1206 25PPM 50K 0.1% S T1 E1

PNM1206 25PPM 50K 0.1% S T1 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PNM1206E5002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM1206E5002BST1TR-ND
Chip Resistor - Surface Mount 764-PNM1206E5002BST1TR-ND
PNM1206 25PPM 50K 0.1% S T1 E1

PNM1206 25PPM 50K 0.1% S T1 E1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PNM1206E5002BST1 764-PNM1206E5002BST1CT-ND
Product Name Vishay/DaleThin Film Resistors - SMD 400mW 50Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details