Vishay Precision Group Chip Resistor - Surface Mount PNM1206E5001BST5

Description
5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PNM1206-5.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM1206-5.0KBTR-ND
Chip Resistor - Surface Mount PNM1206-5.0KBTR-ND
5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM1206-5.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM1206-5.0KBDKR-ND
Chip Resistor - Surface Mount PNM1206-5.0KBDKR-ND
5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM1206-5.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM1206-5.0KBCT-ND
Chip Resistor - Surface Mount PNM1206-5.0KBCT-ND
5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay - 27T2952 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay
27T2952
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay 27T2952
Surface Mount Chip Resistor, Thin Film, PNM Series, 5 kohm, 400 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, PNM Series, 5 kohm, 400 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PNM1206-5.0KBTR-ND 27T2952
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers