Vishay/DaleThin Film Resistors - SMD 400mW 1Mohms 5% 25ppm
1 MOhms ±5% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PNM1206E1004JBT0 | PNM1206E1004JBT0-ND |
| Product Name | Vishay/DaleThin Film Resistors - SMD 400mW 1Mohms 5% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 1.00E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |