Vishay Intertechnology, Inc. Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm PNM1206E1001BST1

Description
Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm - PNM1206E1001BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm
PNM1206E1001BST1
Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm PNM1206E1001BST1
Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm

Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 764-PNM1206E1001BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM1206E1001BST1TR-ND
Chip Resistor - Surface Mount 764-PNM1206E1001BST1TR-ND
PNM1206 25PPM 1K 0.1% S T1 E1

PNM1206 25PPM 1K 0.1% S T1 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PNM1206E1001BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM1206E1001BST1DKR-ND
Chip Resistor - Surface Mount 764-PNM1206E1001BST1DKR-ND
PNM1206 25PPM 1K 0.1% S T1 E1

PNM1206 25PPM 1K 0.1% S T1 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PNM1206E1001BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM1206E1001BST1CT-ND
Chip Resistor - Surface Mount 764-PNM1206E1001BST1CT-ND
PNM1206 25PPM 1K 0.1% S T1 E1

PNM1206 25PPM 1K 0.1% S T1 E1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PNM1206E1001BST1 764-PNM1206E1001BST1TR-ND
Product Name Thin Film Resistors - SMD 400mW 1Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details