Vishay Precision Group Chip Resistor - Surface Mount PNM0805E5001BST5

Description
5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PNM0805-5.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0805-5.0KBDKR-ND
Chip Resistor - Surface Mount PNM0805-5.0KBDKR-ND
5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0805-5.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0805-5.0KBTR-ND
Chip Resistor - Surface Mount PNM0805-5.0KBTR-ND
5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0805-5.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0805-5.0KBCT-ND
Chip Resistor - Surface Mount PNM0805-5.0KBCT-ND
5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Res, Thin Film, 5K, 0.1%, 0.2W, 0805; Resistance Vishay - 27T2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K, 0.1%, 0.2W, 0805; Resistance Vishay
27T2943
Res, Thin Film, 5K, 0.1%, 0.2W, 0805; Resistance Vishay 27T2943
RES, THIN FILM, 5K, 0.1%, 0.2W, 0805; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PNM Series RoHS Compliant: Yes

RES, THIN FILM, 5K, 0.1%, 0.2W, 0805; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PNM Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 200 Mw, 0.1%, 100 V Vishay - 42R7921 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 200 Mw, 0.1%, 100 V Vishay
42R7921
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 200 Mw, 0.1%, 100 V Vishay 42R7921
Surface Mount Chip Resistor, Thin Film, PNM Series, 5 kohm, 200 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, PNM Series, 5 kohm, 200 mW, 0.1%, 100 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PNM0805-5.0KBDKR-ND 27T2943 42R7921
Product Name Chip Resistor - Surface Mount Res, Thin Film, 5K, 0.1%, 0.2W, 0805; Resistance Vishay Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 200 Mw, 0.1%, 100 V Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details