Vishay Intertechnology, Inc. Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm PNM0805E2002FBT0

Description
Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm - PNM0805E2002FBT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm
PNM0805E2002FBT0
Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm PNM0805E2002FBT0
Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm

Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - PNM0805E2002FBT0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0805E2002FBT0-ND
Chip Resistor - Surface Mount PNM0805E2002FBT0-ND
20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0805E2002FBT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PNM0805E2002FBT0
Chip Resistor - Surface Mount PNM0805E2002FBT0
RES SMD 20K OHM 1% 1/5W 0805

RES SMD 20K OHM 1% 1/5W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number PNM0805E2002FBT0 PNM0805E2002FBT0-ND PNM0805E2002FBT0
Product Name Vishay/DaleThin Film Resistors - SMD 200mW 20Kohms 1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details