Vishay/DaleThin Film Resistors - SMD 200mW 100Kohms 5% 25ppm
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
RES SMD 100K OHM 5% 1/5W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | PNM0805E1003JBT0 | PNM0805E1003JBT0-ND | PNM0805E1003JBT0 |
| Product Name | Vishay/DaleThin Film Resistors - SMD 200mW 100Kohms 5% 25ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | |
| Resistance Range | 100000 ohms | 100000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |