Vishay Precision Group Chip Resistor - Surface Mount PNM0805E1002BST5

Description
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PNM0805-10KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0805-10KBTR-ND
Chip Resistor - Surface Mount PNM0805-10KBTR-ND
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Pnm Series, 10 Kohm, 200 Mw, 0.1%, 100 V Rohs Compliant Vishay - 27T2938 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pnm Series, 10 Kohm, 200 Mw, 0.1%, 100 V Rohs Compliant Vishay
27T2938
Surface Mount Chip Resistor, Thin Film, Pnm Series, 10 Kohm, 200 Mw, 0.1%, 100 V Rohs Compliant Vishay 27T2938
Surface Mount Chip Resistor, Thin Film, PNM Series, 10 kohm, 200 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, PNM Series, 10 kohm, 200 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PNM0805-10KBTR-ND 27T2938
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Pnm Series, 10 Kohm, 200 Mw, 0.1%, 100 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details