Vishay Precision Group SMD 75V 150mW Resistor PNM0603E5002BST5

Description
0603 Thin Film Resistor, 50kR, 0.1%, 75V, 150mW, SMD Product overview: PNM0603E5002BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0603E5002BST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor, 50kR, 0.1%, 75V, 150mW, SMD Product overview: PNM0603E5002BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0603E5002BST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 150mW Resistor - 52-PNM0603E5002BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 150mW Resistor
52-PNM0603E5002BST5
SMD 75V 150mW Resistor 52-PNM0603E5002BST5
0603 Thin Film Resistor, 50kR, 0.1%, 75V, 150mW, SMD Product overview: PNM0603E5002BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0603E5002BST5 can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 50kR, 0.1%, 75V, 150mW, SMD Product overview: PNM0603E5002BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0603E5002BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PNM0603-50KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-50KBTR-ND
Chip Resistor - Surface Mount PNM0603-50KBTR-ND
50 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

50 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0603-50KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-50KBDKR-ND
Chip Resistor - Surface Mount PNM0603-50KBDKR-ND
50 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

50 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0603-50KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-50KBCT-ND
Chip Resistor - Surface Mount PNM0603-50KBCT-ND
50 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

50 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1338499-PNM0603E5002BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338499-PNM0603E5002BST5
Resistors - Chip Resistor - Surface Mount 1338499-PNM0603E5002BST5
Win Source Part Number: 1338499-PNM0603E5002 BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PNM Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 50 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1338499-PNM0603E5002BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PNM
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic
Package: Tape & Reel
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 50 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay - 27T2936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay
27T2936
Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay 27T2936
Surface Mount Chip Resistor, Thin Film, PNM Series, 50 kohm, 150 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, PNM Series, 50 kohm, 150 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PNM0603E5002BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PNM0603E5002BST5
Chip Resistor - Surface Mount PNM0603E5002BST5
RES SMD 50K OHM 0.1% 0.15W 0603

RES SMD 50K OHM 0.1% 0.15W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-PNM0603E5002BST5 PNM0603-50KBTR-ND 1338499-PNM0603E5002BST5 27T2936 PNM0603E5002BST5
Product Name SMD 75V 150mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Pnm Series, 50 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details