Vishay/DaleThin Film Resistors - SMD 150mW 5Kohms .1% 25ppm
PNM0603 25PPM 5K 0.1% S T1 E1
PNM0603 25PPM 5K 0.1% S T1 E1
PNM0603 25PPM 5K 0.1% S T1 E1
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PNM0603E5001BST1 | 764-PNM0603E5001BST1DKR-ND |
| Product Name | Vishay/DaleThin Film Resistors - SMD 150mW 5Kohms .1% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 5000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |