Vishay Precision Group Chip Resistor - Surface Mount PNM0603E2502BST5

Description
25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet
Description
25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PNM0603-25KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-25KBDKR-ND
Chip Resistor - Surface Mount PNM0603-25KBDKR-ND
25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0603-25KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-25KBTR-ND
Chip Resistor - Surface Mount PNM0603-25KBTR-ND
25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0603-25KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-25KBCT-ND
Chip Resistor - Surface Mount PNM0603-25KBCT-ND
25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

25 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Pnm Series, 25 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay - 27T2934 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pnm Series, 25 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay
27T2934
Surface Mount Chip Resistor, Thin Film, Pnm Series, 25 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay 27T2934
Surface Mount Chip Resistor, Thin Film, PNM Series, 25 kohm, 150 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, PNM Series, 25 kohm, 150 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PNM0603-25KBDKR-ND 27T2934
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Pnm Series, 25 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details