Vishay Intertechnology, Inc. 50mW 75V Resistor PNM0402E5001BST1

Description
0402 5kR 0.1% Thin Film Resistor, 50mW, 75V, 25ppm Product overview: PNM0402E5001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E5001BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 5kR 0.1% Thin Film Resistor, 50mW, 75V, 25ppm Product overview: PNM0402E5001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E5001BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mW 75V Resistor - 52-PNM0402E5001BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50mW 75V Resistor
52-PNM0402E5001BST1
50mW 75V Resistor 52-PNM0402E5001BST1
0402 5kR 0.1% Thin Film Resistor, 50mW, 75V, 25ppm Product overview: PNM0402E5001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E5001BST1 can be used for catalog matching and distributor lookup.

0402 5kR 0.1% Thin Film Resistor, 50mW, 75V, 25ppm Product overview: PNM0402E5001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E5001BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1901-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1901-1-ND
Chip Resistor - Surface Mount 541-1901-1-ND
5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1901-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1901-2-ND
Chip Resistor - Surface Mount 541-1901-2-ND
5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1901-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1901-6-ND
Chip Resistor - Surface Mount 541-1901-6-ND
5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1337940-PNM0402E5001BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337940-PNM0402E5001BST1
Resistors - Chip Resistor - Surface Mount 1337940-PNM0402E5001BST1
Win Source Part Number: 1337940-PNM0402E5001 BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PNM Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Package: Tape & Reel Size / Dimension: 0.042" L x 0.022" W (1.07mm x 0.56mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1337940-PNM0402E5001BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: PNM
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic
Package: Tape & Reel
Size / Dimension: 0.042" L x 0.022" W (1.07mm x 0.56mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0402E5001BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PNM0402E5001BST1
Chip Resistor - Surface Mount PNM0402E5001BST1
RES SMD 5K OHM 0.1% 1/20W 0402

RES SMD 5K OHM 0.1% 1/20W 0402

Supplier's Site Datasheet
Res, 5K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay - 14AJ2488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
14AJ2488
Res, 5K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay 14AJ2488
RES, 5K, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

RES, 5K, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-PNM0402E5001BST1 541-1901-1-ND 1337940-PNM0402E5001BST1 PNM0402E5001BST1 14AJ2488
Product Name 50mW 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details