Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PNM0402E5000BST1

Description
500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1905-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1905-6-ND
Chip Resistor - Surface Mount 541-1905-6-ND
500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1905-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1905-1-ND
Chip Resistor - Surface Mount 541-1905-1-ND
500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1905-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1905-2-ND
Chip Resistor - Surface Mount 541-1905-2-ND
500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

500 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PNM Package: Tape & Reel (TR) Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Operating Temperature: -55°C ~ 155°C Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale Thin Film
Category: Resistors Chip Resistor - Surface Mount
Series: PNM
Package: Tape & Reel (TR)
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic
Operating Temperature: -55°C ~ 155°C
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402

Buy Now Datasheet
SMD 50mW Resistor - 52-PNM0402E5000BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW Resistor
52-PNM0402E5000BST1
SMD 50mW Resistor 52-PNM0402E5000BST1
0402 500R 0.1% 50mW Thin Film SMD Resistor Product overview: PNM0402E5000BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E5000BST1 can be used for catalog matching and distributor lookup.

0402 500R 0.1% 50mW Thin Film SMD Resistor Product overview: PNM0402E5000BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E5000BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PNM0402E5000BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PNM0402E5000BST1
Chip Resistor - Surface Mount PNM0402E5000BST1
RES SMD 500 OHM 0.1% 1/20W 0402

RES SMD 500 OHM 0.1% 1/20W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-1905-6-ND 52-PNM0402E5000BST1 PNM0402E5000BST1
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 50mW Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data