Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount PNM0402E2502BST1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PNM Product Status: Active Resistance: 25 kOhms Tolerance: ±0.1% Power (Watts): 0.05W, 1/20W Composition: Thin Film Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PNM Product Status: Active Resistance: 25 kOhms Tolerance: ±0.1% Power (Watts): 0.05W, 1/20W Composition: Thin Film Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PNM Product Status: Active Resistance: 25 kOhms Tolerance: ±0.1% Power (Watts): 0.05W, 1/20W Composition: Thin Film Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale Thin Film
Category: Resistors Chip Resistor - Surface Mount
Series: PNM
Product Status: Active
Resistance: 25 kOhms
Tolerance: ±0.1%
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1903-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1903-1-ND
Chip Resistor - Surface Mount 541-1903-1-ND
25 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

25 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1903-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1903-6-ND
Chip Resistor - Surface Mount 541-1903-6-ND
25 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

25 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1903-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1903-2-ND
Chip Resistor - Surface Mount 541-1903-2-ND
25 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

25 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
SMD 20W Resistor - 52-PNM0402E2502BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-PNM0402E2502BST1
SMD 20W Resistor 52-PNM0402E2502BST1
25kR 0.1% 1/20W 0402 SMD Chip Resistor Product overview: PNM0402E2502BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E2502BST1 can be used for catalog matching and distributor lookup.

25kR 0.1% 1/20W 0402 SMD Chip Resistor Product overview: PNM0402E2502BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0402E2502BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PNM0402E2502BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PNM0402E2502BST1
Chip Resistor - Surface Mount PNM0402E2502BST1
RES SMD 25K OHM 0.1% 1/20W 0402

RES SMD 25K OHM 0.1% 1/20W 0402

Supplier's Site Datasheet
Res, 25K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay - 14AJ2487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
14AJ2487
Res, 25K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay 14AJ2487
RES, 25K, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

RES, 25K, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-1903-1-ND 52-PNM0402E2502BST1 PNM0402E2502BST1 14AJ2487
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 20W Resistor Chip Resistor - Surface Mount Res, 25K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Features Non-Inductive Non-Inductive
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details