Zener Diode 6.84V 960mW ±2.56% Surface Mount DO-219AC (microSMF)
Zener Diode 6.84V 960mW ±2.56% Surface Mount DO-219AC (microSMF)
Zener Diode 6.84V 960mW ±2.56% Surface Mount DO-219AC (microSMF)
Zener Diodes ZENER DIODE MicroSMF DO219AC Product overview: PLZ6V8C-HG3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-PLZ6V8C-HG3_A/H
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1323989-PLZ6V8C-HG3_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Tolerance: ±2.56%
Power - Max: 960 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6.84 V
Impedance (Max) (Zzt): 8 Ohms
Supplier Device Package: DO-219AC (microSMF)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DO-219AC
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: PLZ6V8C-HG3/HGICT-ND
Base Product Number: PLZ6V8
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-PLZ6V8C-HG3_A/HCT-ND | 2086-PLZ6V8C-HG3_A/H | 1323989-PLZ6V8C-HG3_A/H | 2186625 |
| Product Name | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | Reel | DO-219AC | DO-219AC (MicroSMF) | |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VZ | 6.8 volts | 6.84 volts |