Zener Diode 6.46V 960mW ±2.63% Surface Mount DO-219AC (microSMF)
Zener Diode 6.46V 960mW ±2.63% Surface Mount DO-219AC (microSMF)
Zener Diode 6.46V 960mW ±2.63% Surface Mount DO-219AC (microSMF)
DIODE ZENER 6.46V 960MW DO219AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-PLZ6V8A-HG3_A/HCT-ND | PLZ6V8A-HG3_A/H |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | DO-219AC (microSMF) |