Zener Diode 5.42V 960mW ±2.49% Surface Mount DO-219AC (microSMF)
Zener Diode 5.42V 960mW ±2.49% Surface Mount DO-219AC (microSMF)
Zener Diode 5.42V 960mW ±2.49% Surface Mount DO-219AC (microSMF)
DIODE ZENER 5.42V 960MW DO219AC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 2186607P | 112-PLZ5V6A-HG3_A/HTR-ND | PLZ5V6A-HG3_A/H |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-219AC (MicroSMF) | DO-219AC (microSMF) | |
| RoHS Compliant | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active |