Diode Zener Single 5.23V 3% 960mW 2-Pin Micro SMF T/R Automotive AEC-Q101 Product overview: PLZ5V1C-HG3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.23V, 960mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.23V, 960mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ5V1C-HG3_A/H can be used for catalog matching and distributor lookup.
Zener Diode 5.23V 960mW ±2.68% Surface Mount DO-219AC (microSMF)
Zener Diode 5.23V 960mW ±2.68% Surface Mount DO-219AC (microSMF)
Zener Diode 5.23V 960mW ±2.68% Surface Mount DO-219AC (microSMF)
Win Source Part Number: 1367559-PLZ5V1C-HG3_
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, PLZ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AC
Supplier Device Package: DO-219AC (microSMF)
Base Product Number: PLZ5V1
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2.68%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1.5 V
Power - Max: 960 mW
Voltage - Zener (Nom) (Vz): 5.23 V
Impedance (Max) (Zzt): 20 Ohms
DIODE ZENER 5.23V 960MW DO219AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PLZ5V1C-HG3_A/H | 112-PLZ5V1C-HG3_A/HCT-ND | 2186605P | 1367559-PLZ5V1C-HG3_A/H | PLZ5V1C-HG3_A/H |
| Product Name | Automotive 5.23V 960mW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-219AC-2 | DO-219AC (MicroSMF) | DO-219AC | DO-219AC (microSMF) | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 5.1 volts | 5.23 volts | 5.23 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms |