Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes PLZ36D-G3/H

Description
Win Source Part Number: 1367562-PLZ36D-G3/H Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: PLZ Package: Tape & Reel Product Status: Active Package / Case: DO-219AC Supplier Device Package: DO-219AC (microSMF) Base Product Number: PLZ36 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±3% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 27 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 75 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367562-PLZ36D-G3/H Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: PLZ Package: Tape & Reel Product Status: Active Package / Case: DO-219AC Supplier Device Package: DO-219AC (microSMF) Base Product Number: PLZ36 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±3% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 27 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367562-PLZ36D-G3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367562-PLZ36D-G3/H
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367562-PLZ36D-G3/H
Win Source Part Number: 1367562-PLZ36D-G3/H Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: PLZ Package: Tape & Reel Product Status: Active Package / Case: DO-219AC Supplier Device Package: DO-219AC (microSMF) Base Product Number: PLZ36 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±3% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 27 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 75 Ohms

Win Source Part Number: 1367562-PLZ36D-G3/H
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: PLZ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AC
Supplier Device Package: DO-219AC (microSMF)
Base Product Number: PLZ36
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±3%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 27 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 75 Ohms

Buy Now Datasheet
Zener Diode - 287-PLZ36D-G3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-PLZ36D-G3/H
Zener Diode 287-PLZ36D-G3/H
Zener Diode, Product overview: PLZ36D-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ36D-G3/H can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: PLZ36D-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ36D-G3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PLZ36D-G3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PLZ36D-G3/HGIDKR-ND
Single Zener Diodes PLZ36D-G3/HGIDKR-ND
Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)

Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)

Buy Now Datasheet
Single Zener Diodes - PLZ36D-G3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PLZ36D-G3/HGICT-ND
Single Zener Diodes PLZ36D-G3/HGICT-ND
Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)

Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)

Buy Now Datasheet
Single Zener Diodes - PLZ36D-G3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PLZ36D-G3/HGITR-ND
Single Zener Diodes PLZ36D-G3/HGITR-ND
Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)

Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PLZ36D-G3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PLZ36D-G3/H
Discrete Semiconductor Products - Diodes - Zener PLZ36D-G3/H
DIODE ZENER 36V 500MW DO219AC

DIODE ZENER 36V 500MW DO219AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PLZ36D-G3/H
Zener Diodes PLZ36D-G3/H
Zener Diodes Vz @Izt 34.01-35.77V Ippm 56.9V Max

Zener Diodes Vz @Izt 34.01-35.77V Ippm 56.9V Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1367562-PLZ36D-G3/H 287-PLZ36D-G3/H PLZ36D-G3/HGIDKR-ND PLZ36D-G3/H PLZ36D-G3/H
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-219AC DO-219AC (microSMF) DO-219AC-2
VZ 36 volts 36 volts
ZZT 75 ohms 75 ohms
IR 0.2000 mA 200 mA
Unlock Full Specs
to access all available technical data