Zener Diodes Vz @Izt 33.4-35.13V Ippm 56.7V Max Product overview: PLZ36C-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35.13V, 56.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35.13V, 56.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-PLZ36C-G3/H can be used for catalog matching and distributor lookup.
Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 36V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diodes Vz @Izt 33.4-35.13V Ippm 56.7V Max
DIODE ZENER 36V 500MW DO219AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-PLZ36C-G3/H | PLZ36C-G3/HGICT-ND | PLZ36C-G3/H | PLZ36C-G3/H |
| Product Name | 35.13V 56.7V Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Reel | DO-219AC-2 | DO-219AC (microSMF) | |
| RoHS Compliant | RoHS | |||
| VZ | 36 volts | 36 volts | ||
| ZZT | 75 ohms | 75 ohms |