Zener Diode 33V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 33V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 33V 500mW ±3% Surface Mount DO-219AC (microSMF)
DIODE ZENER 33V 500MW DO219AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-PLZ33D-HG3_A/HTR-ND | PLZ33D-HG3_A/H |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | DO-219AC (microSMF) |