Zener Diode 2.65V 960mW ±3.97% Surface Mount DO-219AC (microSMF)
Zener Diode 2.65V 960mW ±3.97% Surface Mount DO-219AC (microSMF)
Zener Diode 2.65V 960mW ±3.97% Surface Mount DO-219AC (microSMF)
DIODE ZENER 2.65V 960MW DO219AC
Zener Diodes 500mW PLZ Zener MicroSMF (DO-219AC)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ2V7A-G3/HGICT-ND | PLZ2V7A-G3/H | PLZ2V7A-G3/H |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-219AC (microSMF) | DO-219AC-2 |