Zener Diode 2.43V 960mW ±3.92% Surface Mount DO-219AC (microSMF)
Zener Diode 2.43V 960mW ±3.92% Surface Mount DO-219AC (microSMF)
Zener Diode 2.43V 960mW ±3.92% Surface Mount DO-219AC (microSMF)
Zener Diodes 500mW PLZ Zener MicroSMF (DO-219AC)
DIODE ZENER 2.43V 960MW DO219AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ2V4A-G3/HGICT-ND | PLZ2V4A-G3/H | PLZ2V4A-G3/H |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-219AC-2 | DO-219AC (microSMF) | |
| Life Cycle Stage | Active |