Zener Diode 27V 500mW ±3% Surface Mount DO-219AC (microSMF)
DIODE ZENER 27V 500MW DO219AC
Zener Diodes Vz @Izt 25.63-26.95V Ippm 43V Max
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ27C-G3/HGITR-ND | PLZ27C-G3/H | PLZ27C-G3/H |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-219AC (microSMF) | DO-219AC-2 |