Zener Diode 25.62V 500mW ±3% Surface Mount DO-219AC (microSMF)
DIODE ZENER 25.62V 500MW DO219AC
DIODE ZENER 25.62V 500MW DO219AC
Zener Diodes Vz @Izt 24.97-26.26V Ippm 40.1V Max
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ27B-G3/HGITR-ND | PLZ27B-G3/H | PLZ27B-G3/H | PLZ27B-G3/H |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-219AC | DO-219AC (microSMF) | DO-219AC-2 | |
| VZ | 25.62 volts | 25.62 volts |