Zener Diode 24V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 24V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 24V 500mW ±3% Surface Mount DO-219AC (microSMF)
DIODE ZENER 24V 500MW DO219AC
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-PLZ24D-HG3_A/HDKR-ND | 2186506P | PLZ24D-HG3_A/H |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-219AC (MicroSMF) | DO-219AC (microSMF) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active |