Zener Diode 23.19V 500mW ±3% Surface Mount DO-219AC (microSMF)
ZENER DIODE, 0.5W, 24V, SOD-323FL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 23.19V 500MW DO219AC
Zener Diodes Vz @Izt 22.61-23.77V Ippm 37V Max
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ24B-G3/HGITR-ND | 42Y3262 | PLZ24B-G3/H | PLZ24B-G3/H |
| Product Name | Single Zener Diodes | Zener Diode, 0.5W, 24V, Sod-323Fl; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323FL | DO-219AC (microSMF) | DO-219AC-2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 500 milliwatts |