Zener Diode 17.875V 3% 500mW SOD-323F
Zener Diode 17.875V 3% 500mW SOD-323F
Zener Diode 17.875V 3% 500mW SOD-323F
Zener Diode 18V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 18V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 18V 500mW ±3% Surface Mount DO-219AC (microSMF)
Win Source Part Number: 1367556-PLZ18C-G3/H
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: PLZ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AC
Supplier Device Package: DO-219AC (microSMF)
Base Product Number: PLZ18
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±3%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 13 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 23 Ohms
Zener Diode, Product overview: PLZ18C-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ18C-G3/H can be used for catalog matching and distributor lookup.
Zener Diodes Vz @Izt 17.42-18.33V Ippm 27.1V Max
ZENER DIODE, 0.5W, 18V, SOD-323FL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 18V 500MW DO219AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8949287P | 8949287 | PLZ18C-G3/HGIDKR-ND | 1367556-PLZ18C-G3/H | 287-PLZ18C-G3/H | PLZ18C-G3/H | 42Y3260 | PLZ18C-G3/H |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diode | Zener Diodes | Zener Diode, 0.5W, 18V, Sod-323Fl; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-219AC | Do-219ac | DO-219AC | DO-219AC-2 | SOD-323; SOD-323FL | DO-219AC (microSMF) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | 2 | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | ||||
| VZ | 18 volts | 18 volts |