Zener Diode 16V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 16V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 16V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diodes Vz @Izt 15.69-16.51V Ippm 25.2V Max Product overview: PLZ16C-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.51V, 25.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.51V, 25.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-PLZ16C-G3/H can be used for catalog matching and distributor lookup.
Zener Diodes Vz @Izt 15.69-16.51V Ippm 25.2V Max
DIODE ZENER 16V 500MW DO219AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ16C-G3/HGIDKR-ND | 2086-PLZ16C-G3/H | PLZ16C-G3/H | PLZ16C-G3/H |
| Product Name | Single Zener Diodes | 16.51V 25.2V Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | Reel | DO-219AC-2 | DO-219AC (microSMF) | |
| RoHS Compliant | RoHS | |||
| VZ | 16 volts | 16 volts |