Zener Diode 13V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 13V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 13V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode, Product overview: PLZ13B-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ13B-G3/H can be used for catalog matching and distributor lookup.
ZENER DIODE, 0.5W, 13V, SOD-323FL; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 13V 500MW DO219AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-PLZ13B-G3/HDKR-ND | 287-PLZ13B-G3/H | 42Y3258 | PLZ13B-G3/H |
| Product Name | Single Zener Diodes | Zener Diode | Zener Diode, 0.5W, 13V, Sod-323Fl; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | RoHS | ||
| PD | 0.9600 milliwatts | 500 milliwatts | ||
| Package | SOD-323; SOD-323FL | DO-219AC (microSMF) | ||
| Pin Count | 2 |