Zener Diode 13V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 13V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 13V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diodes Vz @Izt 12.11-12.75V Ippm 18.9V Max
DIODE ZENER 13V 500MW DO219AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PLZ13A-G3/HGICT-ND | PLZ13A-G3/H | PLZ13A-G3/H |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-219AC-2 | DO-219AC (microSMF) | |
| Life Cycle Stage | Active |