Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 9.09 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z9091AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 9.09 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 9.09 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 9.09 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 9.09 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6618
Surface Mount Thin Film Resistor, Pltt Series, 9.09 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6618
Surface Mount Thin Film Resistor, PLTT Series, 9.09 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 9.09 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6618
Product Name Surface Mount Thin Film Resistor, Pltt Series, 9.09 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details