Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 84.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z8452AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 84.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 84.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 84.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 84.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6617
Surface Mount Thin Film Resistor, Pltt Series, 84.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6617
Surface Mount Thin Film Resistor, PLTT Series, 84.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 84.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6617
Product Name Surface Mount Thin Film Resistor, Pltt Series, 84.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details