Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 7.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z7501AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 7.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 7.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 7.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 7.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6613
Surface Mount Thin Film Resistor, Pltt Series, 7.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6613
Surface Mount Thin Film Resistor, PLTT Series, 7.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 7.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6613
Product Name Surface Mount Thin Film Resistor, Pltt Series, 7.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details