The Surface Mount Thin Film Resistor, PLTT Series, features a resistance value of 7.15 kΩ with a power rating of 250 mW and a tolerance of ±0.05%. It operates effectively within a voltage range of 100 V and is compliant with RoHS standards. This resistor is designed for high precision applications, offering a temperature coefficient of resistance (TCR) of ±5 ppm/°C and stability of ±0.5% after 2000 hours at 215 °C under 25% rated power. The operating temperature range is from -55 °C to +215 °C, making it suitable for various environmental conditions. The resistor is constructed with a passivated nichrome resistive film and features gold terminations, ensuring durability and reliability in performance.
Surface Mount Thin Film Resistor, PLTT Series, 7.15 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06X6612 |
| Product Name | Surface Mount Thin Film Resistor, Pltt Series, 7.15 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay |
| Configuration | Single Resistor |