Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 499 Ohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z4990AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 499 ohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 499 ohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 499 Ohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 499 Ohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6604
Surface Mount Thin Film Resistor, Pltt Series, 499 Ohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6604
Surface Mount Thin Film Resistor, PLTT Series, 499 ohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 499 ohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6604
Product Name Surface Mount Thin Film Resistor, Pltt Series, 499 Ohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details