Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLTT0805Z4702AGT5

Description
RES SMD 47K OHM 0.05% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 47K OHM 0.05% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PLTT0805Z4702AGT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PLTT0805Z4702AGT5DKR-ND
Chip Resistor - Surface Mount 764-PLTT0805Z4702AGT5DKR-ND
RES SMD 47K OHM 0.05% 1/4W 0805

RES SMD 47K OHM 0.05% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PLTT0805Z4702AGT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PLTT0805Z4702AGT5CT-ND
Chip Resistor - Surface Mount 764-PLTT0805Z4702AGT5CT-ND
RES SMD 47K OHM 0.05% 1/4W 0805

RES SMD 47K OHM 0.05% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PLTT0805Z4702AGT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PLTT0805Z4702AGT5TR-ND
Chip Resistor - Surface Mount 764-PLTT0805Z4702AGT5TR-ND
47 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

47 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-PLTT0805Z4702AGT5DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details