Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z3241AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 3.24 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 3.24 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6595 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6595
Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6595
Surface Mount Thin Film Resistor, PLTT Series, 3.24 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 3.24 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Vishay - 07Y4630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Vishay
07Y4630
Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Vishay 07Y4630
Surface Mount Thin Film Resistor, PLTT Series, 3.24 kohm, 250 mW, - 0.05%, 100 V

Surface Mount Thin Film Resistor, PLTT Series, 3.24 kohm, 250 mW, - 0.05%, 100 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06X6595 07Y4630
Product Name Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay Surface Mount Thin Film Resistor, Pltt Series, 3.24 Kohm, 250 Mw, 0.05%, 100 V Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details