Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 2.7 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z2701AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 2.7 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 2.7 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 2.7 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 2.7 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6592
Surface Mount Thin Film Resistor, Pltt Series, 2.7 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6592
Surface Mount Thin Film Resistor, PLTT Series, 2.7 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 2.7 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6592
Product Name Surface Mount Thin Film Resistor, Pltt Series, 2.7 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details