Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 2.49 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z2491AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 2.49 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 2.49 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 2.49 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6589 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 2.49 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6589
Surface Mount Thin Film Resistor, Pltt Series, 2.49 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6589
Surface Mount Thin Film Resistor, PLTT Series, 2.49 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 2.49 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6589
Product Name Surface Mount Thin Film Resistor, Pltt Series, 2.49 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details