Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 1.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z1501AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 1.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 1.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 1.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6580 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 1.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6580
Surface Mount Thin Film Resistor, Pltt Series, 1.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6580
Surface Mount Thin Film Resistor, PLTT Series, 1.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 1.5 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6580
Product Name Surface Mount Thin Film Resistor, Pltt Series, 1.5 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details