Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay PLTT0805Z1001AGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 1 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 1 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay - 06X6571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay
06X6571
Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay 06X6571
Surface Mount Thin Film Resistor, PLTT Series, 1 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 1 kohm, 250 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Vishay - 07Y3607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Vishay
07Y3607
Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Vishay 07Y3607
Surface Mount Thin Film Resistor, PLTT Series, 1 kohm, 250 mW, - 0.05%, 100 V

Surface Mount Thin Film Resistor, PLTT Series, 1 kohm, 250 mW, - 0.05%, 100 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06X6571 07Y3607
Product Name Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Rohs Compliant Vishay Surface Mount Thin Film Resistor, Pltt Series, 1 Kohm, 250 Mw, 0.05%, 100 V Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details